NEMA and IP Enclosures Suppliers in Lake Elsinore, California

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture. (more)
CamSoft Corporation
Address: 32295-8 Mission Trail, Unit 299, Lake Elsinore, CA 92530 United States
Business Type: Manufacturer
Description: PC-Based Machine Tool Controller Hardware & Software Toolkits for the CNC and General Factory Automation Industries CamSoft produces PC based CNC controller products for the Windows 98SE, Me, NT 4.0, 2000, XP, Vista, 7, 8, and 10 operating systems. The software runs on all... (more)

Products